Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2954-07BM

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2954-07BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2954-07BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2954-07BM-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
250MA Voltage Regulator IC
776-MIC2954-07BM
250MA Voltage Regulator IC 776-MIC2954-07BM
IC REG LIN POS ADJ 250MA 8SOIC Product overview: MIC2954-07BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-07BM can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 250MA 8SOIC Product overview: MIC2954-07BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-07BM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-07BM - 123959-MIC2954-07BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-07BM
123959-MIC2954-07BM
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-07BM 123959-MIC2954-07BM
Manufacturer: Microchip Technology Win Source Part Number: 123959-MIC2954-07BM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.375V @ 250mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 250mA Output Voltage: 5V, 1.24 V to 29 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 250mA Operating Supply Current: 300μA to 12mA Maximum Output Voltage: 29V Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR

Manufacturer: Microchip Technology
Win Source Part Number: 123959-MIC2954-07BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.375V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 5V, 1.24 V to 29 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 250mA
Operating Supply Current: 300μA to 12mA
Maximum Output Voltage: 29V
Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2954-07BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2954-07BM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2954-07BM
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2954-07BM
PMIC - Voltage Regulators - Linear MIC2954-07BM
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2954-07BM-ND 776-MIC2954-07BM 123959-MIC2954-07BM MIC2954-07BM MIC2954-07BM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2954-07BM Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data