Win Source Part Number: 1078779-MIC29371-12W
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 16 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC29301-5.0WT; MIC29501-5.0WT; MIC29151-5.0WT; LP38513T-1.8/NOPB; LT1963ET-1.8#PBF; LP3852ET-1.8/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC29371
Voltage Dropout (Max): 0.75V @ 750mA
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5
IC REG LINEAR 12V 750MA TO220-5 Product overview: MIC29371-12WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 750MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-12WT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 750mA LDO Fixed Voltage + Flag + Shutdown
IC REG LINEAR 12V 750MA TO220-5
IC REG LINEAR 12V 750MA TO220-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1078779-MIC29371-12WT | MIC29371-12WT-ND | 776-MIC29371-12WT | MIC29371-12WT | MIC29371-12WT | MIC29371-12WT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 750MA TO220 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; Tube | TO-220; Other; TO-220-5 | Other; Tube | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |