Manufacturer: Microchip Technology
Win Source Part Number: 058652-MIC37151-3.3W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 3.3V 1.5A SPAK-5 Product overview: MIC37151-3.3WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37151-3.3WR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 3.3V 1.5A SPAK-5
IC REG LINEAR 3.3V 1.5A SPAK-5
LDO Voltage Regulators LV, 1.5A uCap LDO
LDO Regulator Pos 3.3V 1.5A 6-Pin(5+Tab) SPAK
IC REG LINEAR 3.3V 1.5A SPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 058652-MIC37151-3.3WR | 776-MIC37151-3.3WR | 576-2263-ND | MIC37151-3.3WR | MIC37151-3.3WR | MIC37151-3.3WR | MIC37151-3.3WR | 536-MIC37151-3.3WR | MIC37151-3.3WR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37151-3.3WR | 3.3V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | LDO Regulator Pos 3.3V 1.5A 6-Pin(5+Tab) SPAK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; S-PAK-5 | Other; Tube | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Life Cycle Stage | Maturity; Active | Active |