Microchip Technology, Inc. High Vin, Low Iq LDO Regulator MIC3490

Description
The MIC3490 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC3490 ideal for multi-cell Li-Ion battery systems. A µCap LDO design, the MIC3490 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability. Features of the MIC3490 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC3490 is offered in the SOT-23-5 package with a junction temperature range of -40°C to +125°C. The MIC3490 is pin to pin compatible with LM3490 which has been obsoleted. For product comparison, please consider: MIC5233
Datasheet
Description
The MIC3490 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC3490 ideal for multi-cell Li-Ion battery systems. A µCap LDO design, the MIC3490 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability. Features of the MIC3490 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC3490 is offered in the SOT-23-5 package with a junction temperature range of -40°C to +125°C. The MIC3490 is pin to pin compatible with LM3490 which has been obsoleted. For product comparison, please consider: MIC5233
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Vin, Low Iq LDO Regulator - MIC3490 - Microchip Technology, Inc.
Chandler, AZ, United States
High Vin, Low Iq LDO Regulator
MIC3490
High Vin, Low Iq LDO Regulator MIC3490
The MIC3490 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC3490 ideal for multi-cell Li-Ion battery systems. A µCap LDO design, the MIC3490 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability. Features of the MIC3490 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC3490 is offered in the SOT-23-5 package with a junction temperature range of -40°C to +125°C. The MIC3490 is pin to pin compatible with LM3490 which has been obsoleted. For product comparison, please consider: MIC5233

The MIC3490 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC3490 ideal for multi-cell Li-Ion battery systems.

A µCap LDO design, the MIC3490 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability.

Features of the MIC3490 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.

Available in fixed and adjustable output voltage versions, the MIC3490 is offered in the SOT-23-5 package with a junction temperature range of -40°C to +125°C.

The MIC3490 is pin to pin compatible with LM3490 which has been obsoleted.

For product comparison, please consider: MIC5233

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC3490
Product Name High Vin, Low Iq LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['SOT-23']
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data