Manufacturer: Microchip Technology
Win Source Part Number: 044753-MIC37301-3.3W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LDO 3.3V 3A SPAK-5 Product overview: MIC37301-3.3WRTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37301-3.3WRTR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 044753-MIC37301-3.3WRTR | 699-MIC37301-3.3WRTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37301-3.3WRTR | 3.3V 3A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; S-PAK-5 | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active |