Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PSYML-TR MIC2211-PSYML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 319753-MIC2211-PSYML Packaging: Cut Reel Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 319753-MIC2211-PSYML Packaging: Cut Reel Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PSYML-TR - 319753-MIC2211-PSYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PSYML-TR
319753-MIC2211-PSYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PSYML-TR 319753-MIC2211-PSYML
Manufacturer: Microchip Technology Win Source Part Number: 319753-MIC2211-PSYML Packaging: Cut Reel Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 319753-MIC2211-PSYML
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3.3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
3V 3.3V Voltage Regulator IC
776-MIC2211-PSYML-TR
3V 3.3V Voltage Regulator IC 776-MIC2211-PSYML-TR
IC REG LINEAR 3V/3.3V 10MLF Product overview: MIC2211-PSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-PSYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V/3.3V 10MLF Product overview: MIC2211-PSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-PSYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2626-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2626-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2626-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2211-PSYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2211-PSYML-TR
PMIC - Voltage Regulators - Linear MIC2211-PSYML-TR
IC REG LINEAR 3V/3.3V 10MLF

IC REG LINEAR 3V/3.3V 10MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2211-PSYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2211-PSYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2211-PSYML-TR
IC REG LINEAR 3V/3.3V 10MLF

IC REG LINEAR 3V/3.3V 10MLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2211-PSYML-TR
LDO Voltage Regulators MIC2211-PSYML-TR
LDO Voltage Regulators Dual uCap LDO

LDO Voltage Regulators Dual uCap LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 319753-MIC2211-PSYML 776-MIC2211-PSYML-TR 576-2626-2-ND MIC2211-PSYML-TR MIC2211-PSYML-TR MIC2211-PSYML-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PSYML-TR 3V 3.3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 10-MLF (3x3) Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad, 10-MLF®
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3 to 3.3 volts 3 to 3.3 volts 3 to 3.3 volts 3 volts
Unlock Full Specs
to access all available technical data