Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 400mA 8-PDIP
LDO Voltage Regulators 400mA LDO 5v & Adj.+ Flag + Shutdown
IC REG LIN POS ADJ 400MA 8DIP
IC REG LIN POS ADJ 400MA 8DIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC29204YN-ND | MIC29204YN | MIC29204YN | MIC29204YN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |