Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
LDO Voltage Regulators
IC REG LINEAR POS ADJ 1A 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4334-2-ND | MIC37122YM-TR | MIC37122YM-TR | MIC37122YM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |