Microchip Technology, Inc. Voltage Regulators MIC29300-12WU

Description
3.0A LDO Fixed Voltage
Request a Quote Datasheet
Description
3.0A LDO Fixed Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1770842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770842
Voltage Regulators 1770842
3.0A LDO Fixed Voltage

3.0A LDO Fixed Voltage

Supplier's Site
Voltage Regulators - 1770350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770350
Voltage Regulators 1770350
3.0A LDO Fixed Voltage

3.0A LDO Fixed Voltage

Supplier's Site
Voltage Regulators - 1770842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770842P
Voltage Regulators 1770842P
3.0A LDO Fixed Voltage

3.0A LDO Fixed Voltage

Supplier's Site
Singapore, Singapore
12V 3A Voltage Regulator IC
776-MIC29300-12WU
12V 3A Voltage Regulator IC 776-MIC29300-12WU
IC REG LINEAR 12V 3A TO263-3 Product overview: MIC29300-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29300-12WU can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 3A TO263-3 Product overview: MIC29300-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29300-12WU can be used for catalog matching and distributor lookup.

Supplier's Site
Newest Parts - MIC29300-12WU - 1222396-MIC29300-12WU - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MIC29300-12WU
1222396-MIC29300-12WU
Newest Parts - MIC29300-12WU 1222396-MIC29300-12WU
Manufacturer: Microchip Technology Win Source Part Number: 1222396-MIC29300-12W U Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-263-3 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: MIC29300-12 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A

Manufacturer: Microchip Technology
Win Source Part Number: 1222396-MIC29300-12WU
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: MIC29300-12
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 3A

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2222-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2222-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2222-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29300-12WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29300-12WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29300-12WU
IC REG LINEAR 12V 3A TO263-3

IC REG LINEAR 12V 3A TO263-3

Supplier's Site
LDO Regulator Pos 12V 3A Automotive 4-Pin(3+Tab) TO-263 - 536-MIC29300-12WU - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 12V 3A Automotive 4-Pin(3+Tab) TO-263
536-MIC29300-12WU
LDO Regulator Pos 12V 3A Automotive 4-Pin(3+Tab) TO-263 536-MIC29300-12WU
LDO Regulator Pos 12V 3A Automotive 4-Pin(3+Tab) TO-263

LDO Regulator Pos 12V 3A Automotive 4-Pin(3+Tab) TO-263

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29300-12WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29300-12WU
PMIC - Voltage Regulators - Linear MIC29300-12WU
IC REG LINEAR 12V 3A TO263-3

IC REG LINEAR 12V 3A TO263-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29300-12WU
LDO Voltage Regulators MIC29300-12WU
LDO Voltage Regulators 3.0A LDO Fixed Voltage

LDO Voltage Regulators 3.0A LDO Fixed Voltage

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29300-12WU - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29300-12WU
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29300-12WU
IC REG LINEAR 12V 3A TO263-3

IC REG LINEAR 12V 3A TO263-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1770842 1770842P 776-MIC29300-12WU 1222396-MIC29300-12WU 576-2222-ND MIC29300-12WU 536-MIC29300-12WU MIC29300-12WU MIC29300-12WU MIC29300-12WU
Product Name Voltage Regulators Voltage Regulators 12V 3A Voltage Regulator IC Newest Parts - MIC29300-12WU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 12V 3A Automotive 4-Pin(3+Tab) TO-263 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; To-263 TO-263; Other; TO-263 Other; Tube TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data