Microchip Technology, Inc. 1.25A TO220 Voltage Regulator IC MIC2941ABT

Description
IC REG LIN POS ADJ 1.25A TO220-5 Product overview: MIC2941ABT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2941ABT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1.25A TO220-5 Product overview: MIC2941ABT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2941ABT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A TO220 Voltage Regulator IC
776-MIC2941ABT
1.25A TO220 Voltage Regulator IC 776-MIC2941ABT
IC REG LIN POS ADJ 1.25A TO220-5 Product overview: MIC2941ABT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2941ABT can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.25A TO220-5 Product overview: MIC2941ABT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2941ABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2941ABT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2941ABT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2941ABT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2941ABT - 058626-MIC2941ABT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2941ABT
058626-MIC2941ABT
PMIC - PMIC - Voltage Regulators - Linear - MIC2941ABT 058626-MIC2941ABT
Manufacturer: Microchip Technology Win Source Part Number: 058626-MIC2941ABT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 1.25A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.25A Output Voltage: 1.24 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.6V @ 1.25A Operating Supply Current: 500μA to 70mA Maximum Output Voltage: 26V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058626-MIC2941ABT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 1.25A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.25A
Output Voltage: 1.24 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.6V @ 1.25A
Operating Supply Current: 500μA to 70mA
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2941ABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2941ABT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2941ABT
IC REG LIN POS ADJ 1.25A TO220-5

IC REG LIN POS ADJ 1.25A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC2941ABT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2941ABT
PMIC - Voltage Regulators - Linear MIC2941ABT
IC REG LIN POS ADJ 1.25A TO220-5

IC REG LIN POS ADJ 1.25A TO220-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC2941ABT MIC2941ABT-ND 058626-MIC2941ABT MIC2941ABT MIC2941ABT
Product Name 1.25A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2941ABT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 1.24 volts 1.24 to 26 volts 1.24 volts 1.24 volts
IOUT 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Dropout Voltage 0.6000 to ? volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data