Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29310-5.0WT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29310-5.0WT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29310-5.0WT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29310-5.0WT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-5.0WT - 044743-MIC29310-5.0WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-5.0WT
044743-MIC29310-5.0WT
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-5.0WT 044743-MIC29310-5.0WT
Manufacturer: Microchip Technology Win Source Part Number: 044743-MIC29310-5.0W T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 20mA to 150mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 044743-MIC29310-5.0WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 3A
Operating Supply Current: 20mA to 150mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
5V 3A TO220 Voltage Regulator IC
776-MIC29310-5.0WT
5V 3A TO220 Voltage Regulator IC 776-MIC29310-5.0WT
IC REG LINEAR 5V 3A TO220-3 Product overview: MIC29310-5.0WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29310-5.0WT can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 3A TO220-3 Product overview: MIC29310-5.0WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29310-5.0WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29310-5.0WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29310-5.0WT
Voltage Regulators - Linear MIC29310-5.0WT
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now Datasheet
LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220 - 536-MIC29310-5.0WT - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220
536-MIC29310-5.0WT
LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220 536-MIC29310-5.0WT
LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220

LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29310-5.0WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29310-5.0WT
PMIC - Voltage Regulators - Linear MIC29310-5.0WT
IC REG LINEAR 5V 3A TO220-3

IC REG LINEAR 5V 3A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29310-5.0WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29310-5.0WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29310-5.0WT
IC REG LINEAR 5V 3A TO220-3

IC REG LINEAR 5V 3A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29310-5.0WT
LDO Voltage Regulators MIC29310-5.0WT
LDO Voltage Regulators 3.0A LDO Fixed Voltage

LDO Voltage Regulators 3.0A LDO Fixed Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC29310-5.0WT-ND 044743-MIC29310-5.0WT 776-MIC29310-5.0WT MIC29310-5.0WT 536-MIC29310-5.0WT MIC29310-5.0WT MIC29310-5.0WT MIC29310-5.0WT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC29310-5.0WT 5V 3A TO220 Voltage Regulator IC Voltage Regulators - Linear LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data