IC REG LINEAR 2.5V 3A SPAK-5 Product overview: MIC37301-2.5WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37301-2.5WR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058656-MIC37301-2.5W
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Manufacturer Device Package: S-PAK-5
Standard Package: 48
Catalog: 2.5V to 2.7V
Regulator Topology: Positive Fixed
Voltage - Output: 2.5V
Current - Output: 3A
Voltage - Dropout (Typical): 0.3V @ 3A
Number of Regulators: 1
Voltage - Input: Up to 6V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 2.5V 3A SPAK-5
IC REG LINEAR 2.5V 3A SPAK-5
IC REG LINEAR 2.5V 3A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
LDO Voltage Regulators 3A Low Voltage LDO Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37301-2.5WR | 058656-MIC37301-2.5WR | MIC37301-2.5WR | 576-1765-5-ND | MIC37301-2.5WR | MIC37301-2.5WR | MIC37301-2.5WR | MIC37301-2.5WR | MIC37301-2.5WR |
| Product Name | 2.5V 3A Voltage Regulator IC | Integrated Circuits(ICs) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; Tube | Other; SPak-5 (5 leads + Tab) | Other; 5 SPAK | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |||
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |