IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29710-5.0WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29710-5.0WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076372-MIC29710-5.0
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 2.25 V to 16 V
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG CONV INTEL 1OUT TO220-3
LDO Voltage Regulators 7.5A LDO Fixed Voltage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-MIC29710-5.0WT | 1076372-MIC29710-5.0WT | MIC29710-5.0WT | MIC29710-5.0WT |
| Product Name | TO220 Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29710-5.0WT | PMIC - Voltage Regulators - Special Purpose | LDO Voltage Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |
| Output Voltage | 5 volts | 5 volts | ||
| IOUT | 7.5 amps | |||
| Dropout Voltage | 2.00E-4 to ? volts |