Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-5.0BUTR MIC2937A-5.0BUTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208340-MIC2937A-5.0B UTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.37V @ 750mA Number of Regulators: 1 Output Type: Fixed Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 300μA to 16mA Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208340-MIC2937A-5.0B UTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.37V @ 750mA Number of Regulators: 1 Output Type: Fixed Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 300μA to 16mA Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-5.0BUTR - 208340-MIC2937A-5.0BUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-5.0BUTR
208340-MIC2937A-5.0BUTR
PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-5.0BUTR 208340-MIC2937A-5.0BUTR
Manufacturer: Microchip Technology Win Source Part Number: 208340-MIC2937A-5.0B UTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.37V @ 750mA Number of Regulators: 1 Output Type: Fixed Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 300μA to 16mA Control Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 208340-MIC2937A-5.0BUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 300μA to 16mA
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
5V 0.75A LDO Voltage Regulator IC
699-MIC2937A-5.0BUTR
5V 0.75A LDO Voltage Regulator IC 699-MIC2937A-5.0BUTR
IC REG LDO 5V 0.75A TO263-3 Product overview: MIC2937A-5.0BUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.75A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2937A-5.0BUTR can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.75A TO263-3 Product overview: MIC2937A-5.0BUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.75A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2937A-5.0BUTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 208340-MIC2937A-5.0BUTR 699-MIC2937A-5.0BUTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-5.0BUTR 5V 0.75A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-3 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details