Manufacturer: Microchip Technology
Win Source Part Number: 132297-MIC29312BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.24 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 1V @ 3A
Operating Supply Current: 20mA to 150mA
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC29312BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29312BU can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A TO263-5
IC REG LINEAR POS ADJ 3A TO263-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 132297-MIC29312BU | MIC29312BU-ND | 776-MIC29312BU | MIC29312BU | MIC29312BU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29312BU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Bulk | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |