Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC37139-2.5BS MIC37139-2.5BS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076415-MIC37139-2.5 BS Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076415-MIC37139-2.5 BS Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC37139-2.5BS - 1076415-MIC37139-2.5BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37139-2.5BS
1076415-MIC37139-2.5BS
PMIC - PMIC - Voltage Regulators - Linear - MIC37139-2.5BS 1076415-MIC37139-2.5BS
Manufacturer: Microchip Technology Win Source Part Number: 1076415-MIC37139-2.5 BS Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076415-MIC37139-2.5BS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A LDO Voltage Regulator IC
699-MIC37139-2.5BS
2.5V 1.5A LDO Voltage Regulator IC 699-MIC37139-2.5BS
IC REG LDO 2.5V 1.5A SOT223 Product overview: MIC37139-2.5BS from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37139-2.5BS can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 1.5A SOT223 Product overview: MIC37139-2.5BS from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37139-2.5BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC37139-2.5BS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37139-2.5BS
PMIC - Voltage Regulators - Linear MIC37139-2.5BS
IC REG LINEAR 2.5V 1.5A SOT223-3

IC REG LINEAR 2.5V 1.5A SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC37139-2.5BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37139-2.5BS
Voltage Regulators - Linear MIC37139-2.5BS
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1076415-MIC37139-2.5BS 699-MIC37139-2.5BS MIC37139-2.5BS MIC37139-2.5BS
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC37139-2.5BS 2.5V 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; Tube/Rail Other; TO-261-4, TO-261AA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 - 860283-ADP3300ART-2.9-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers