Microchip Technology, Inc. Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| MIC5159 is a precision-voltage regulator controller. Used with an external P-Channel MOSFET, the MIC5159 forms a two-chip low-dropout regulator capable of driving a wide range of output currents. The MIC5159... | |
| The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and... | |
| The MIC47150 is a high-bandwidth, low-dropout, 1.5A voltage regulator that is ideal for powering core voltages of low-power microprocessors. The MIC47150 implements a dual supply configuration allowing for very low... | |
| The MIC47300 is a high-bandwidth, low-dropout, 3A voltage regulator that is ideal for powering core voltages of low-power microprocessors. The MIC47300 implements a dual supply conï¬guration allowing for very low... | |
| The MIC5156, MIC5157, and MIC5158 Super Low-Dropout (LDO) Regulator Controllers are single IC solutions for high-current low-dropout linear voltage regulation. Super LDO Regulators have the advantages of an external N-channel... | |
| The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA... | |
| The MIC5201 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA... | |
| The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). |
| << Prev | Next >> |