Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
IC REG LINEAR 12V 400MA SOT223-3
IC REG LINEAR 12V 400MA SOT223-3
IC REG LINEAR 12V 400MA SOT223-3
LDO Voltage Regulators 400mA LDO Fixed Voltage
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 9113130P | 9113130 | MIC2920A-12WS-TR-ND | MIC2920A-12WS-TR | MIC2920A-12WS-TR | MIC2920A-12WS-TR | MIC2920A-12WS-TR |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Package Type | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Regulator Category | Low dropout voltage | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive |