Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC REG LINEAR 1.65V 1A 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC REG LINEAR 1.65V 1A 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37101-1.65BM-ND | MIC37101-1.65BM | MIC37101-1.65BM | MIC37101-1.65BM | MIC37101-1.65BM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection | Enable |