Manufacturer: Microchip Technology
Win Source Part Number: 1222406-MIC29303WT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29303
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 3A
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
IC REG LINEAR POS ADJ 3A TO220-5 Product overview: MIC29303WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29303WT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A TO220-5
IC REG LINEAR POS ADJ 3A TO220-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1222406-MIC29303WT | 576-2227-ND | 776-MIC29303WT | MIC29303WT | MIC29303WT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29303WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Tube | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 25 volts | 1.25 to 25 volts | 1.25 to 25 volts | 1.25 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |