Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29751-3.3WWT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29751-3.3WWT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29751-3.3WWT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29751-3.3WWT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5

Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5

Buy Now Datasheet
Singapore, Singapore
3.3V 7.5A Voltage Regulator IC
776-MIC29751-3.3WWT
3.3V 7.5A Voltage Regulator IC 776-MIC29751-3.3WWT
IC REG LINEAR 3.3V 7.5A TO247-5 Product overview: MIC29751-3.3WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29751-3.3WWT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 7.5A TO247-5 Product overview: MIC29751-3.3WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29751-3.3WWT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29751-3.3WWT - 927063-MIC29751-3.3WWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29751-3.3WWT
927063-MIC29751-3.3WWT
PMIC - PMIC - Voltage Regulators - Linear - MIC29751-3.3WWT 927063-MIC29751-3.3WWT
Manufacturer: Microchip Technology Win Source Part Number: 927063-MIC29751-3.3W WT Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 7.5A TO-247-5 Package: TO-247-5 Package: Tube Mounting: Through Hole Family Name: MIC29751 Categories: Integrated Circuits (ICs) Case / Package: TO-247-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 927063-MIC29751-3.3WWT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 7.5A TO-247-5
Package: TO-247-5
Package: Tube
Mounting: Through Hole
Family Name: MIC29751
Categories: Integrated Circuits (ICs)
Case / Package: TO-247-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear - MIC29751-3.3WWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29751-3.3WWT
Voltage Regulators - Linear MIC29751-3.3WWT
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5

Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29751-3.3WWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29751-3.3WWT
PMIC - Voltage Regulators - Linear MIC29751-3.3WWT
IC REG LINEAR 3.3V 7.5A TO247-5

IC REG LINEAR 3.3V 7.5A TO247-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29751-3.3WWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29751-3.3WWT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29751-3.3WWT
IC REG LINEAR 3.3V 7.5A TO247-5

IC REG LINEAR 3.3V 7.5A TO247-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC29751-3.3WWT-ND 776-MIC29751-3.3WWT 927063-MIC29751-3.3WWT MIC29751-3.3WWT MIC29751-3.3WWT MIC29751-3.3WWT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 7.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29751-3.3WWT Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-247-5 Other; Tube Other; TO-247-5 Other; TO-247-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6833SEP-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2222801 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details