IC REG DL BUCK/LNR 2MHZ 10TMLF
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 10-TMLF® (2x2)
IC REG DL BUCK/LNR 2MHZ 10TMLF
IC REG DL BUCK/LNR 2MHZ 10TMLF
Switching Voltage Regulators Ultra Small Dual Channel DC/DC + LDO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2225-G4YMT-TR | MIC2225-G4YMT-TR | MIC2225-G4YMT-TR | MIC2225-G4YMT-TR | MIC2225-G4YMT-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Life Cycle Stage | Active | Active | |||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| fsw | 2000 kHz | 2000 kHz |