Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
IC REG LINEAR 1.5V 3A 8SOIC
IC REG LINEAR 1.5V 3A 8SOIC
LDO Voltage Regulators 3A, Low Voltage uCap LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37301-1.5YME-TR-ND | MIC37301-1.5YME-TR | MIC37301-1.5YME-TR | MIC37301-1.5YME-TR | MIC37301-1.5YME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |