The MIC29372BU is an adjustable linear voltage regulator capable of delivering up to 750mA of output current. It features a low dropout voltage, typically 40mV at light loads and 300mV at 500mA, which enhances efficiency in battery-powered applications. The device operates over a wide input voltage range of -20V to +60V, providing robust protection against reversed battery connections and positive transients. This regulator has a low quiescent current of 160µA, which increases slightly in dropout, thereby extending battery life. It includes features such as thermal and current limiting, an error flag for output dropout indication, and a logic-controlled shutdown function. The output voltage can be adjusted from 1.24V to 26V, making it versatile for various applications, including automotive electronics, battery-powered devices, and high-efficiency linear power supplies. The MIC29372BU is available in a TO-263-5 package and is rated for operation within a junction temperature range of -40°C to +125°C.
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-263-5
Manufacturer: Microchip Technology
Win Source Part Number: 116083-MIC29372BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 750mA
Output Voltage: 1.24 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.75V @ 750mA
Operating Supply Current: 300μA to 16mA
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature
IC REG LIN POS ADJ 750MA TO263-5 Product overview: MIC29372BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29372BU can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 750MA TO263-5
IC REG LIN POS ADJ 750MA TO263-5
IC REG LIN POS ADJ 750MA TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29372BU-ND | 116083-MIC29372BU | 776-MIC29372BU | MIC29372BU | MIC29372BU | MIC29372BU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29372BU | 750MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | Other; Tube | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |