The MIC29712WT is a high-current, low-dropout voltage regulator capable of delivering up to 7.5A with a dropout voltage of 700 mV at full load. It features fast transient response, making it suitable for applications requiring quick recovery from input voltage surges and load current changes. The output voltage is adjustable between 1.25V and 16V, allowing flexibility in design. The device includes protection against overcurrent, reverse lead insertion, and overtemperature conditions, enhancing reliability in various applications. It operates within a junction temperature range of 0°C to +125°C and is packaged in a 5-lead TO-220 configuration. The MIC29712WT is particularly well-suited for powering Pentium and Power PC processors, high-efficiency computer systems, and battery-powered equipment.
IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29712WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29712WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076374-MIC29712WT
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 2.25 V to 16 V
Number of Outputs: 1
Output Voltage: 1.25 V to 16 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 7.5A LDO Adj. + Shutdown
IC REG CONV INTEL 1OUT TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-MIC29712WT | 1076374-MIC29712WT | MIC29712WT | MIC29712WT |
| Product Name | TO220 Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29712WT | LDO Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |
| Output Voltage | 1.25 to 16 volts | 1.25 to 16 volts | ||
| IOUT | 7.5 amps | |||
| Dropout Voltage | 0.7000 volts |