Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
IC REG LINEAR 2.5V 1.5A SPAK-3 Product overview: MIC37150-2.5WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37150-2.5WR-T
Manufacturer: Microchip Technology
Win Source Part Number: 927067-MIC37150-2.5W
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Package: Spak-3 (3 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC37150
Categories: Integrated Circuits (ICs)
Case / Package: S-PAK-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC37150-2.5WR TR, MIC37150-2.5WR TR-ND, MIC37150-2.5WRTR, MIC37150-2.5WRTR-ND
IC REG LINEAR 2.5V 1.5A SPAK-3
IC REG LINEAR 2.5V 1.5A SPAK-3
LDO Voltage Regulators LV, 1.5A uCap LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37150-2.5WR-TR-ND | 776-MIC37150-2.5WR-TR | 927067-MIC37150-2.5WR-TR | MIC37150-2.5WR-TR | MIC37150-2.5WR-TR | MIC37150-2.5WR-TR | MIC37150-2.5WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC37150-2.5WR-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; Tape & Reel (TR) | Other; S-PAK-3 | Other; Spak-3 (3 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |