Manufacturer: Microchip Technology
Win Source Part Number: 927054-MIC2800-G1JJY
Operating Temperature Range: -40°C ~ 125°C
Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
Package: 16-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2800
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: MIC2800-G1JJYML-TRDK
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
IC REG TRPL BUCK/LNR 2MHZ 16QFN
IC REG TRPL BUCK/LNR 2MHZ 16QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927054-MIC2800-G1JJYML-TR | MIC2800-G1JJYML-TRDKR-ND | MIC2800-G1JJYML-TR | MIC2800-G1JJYML-TR | MIC2800-G1JJYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2800-G1JJYML-TR | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-QFN (3x3) | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Regulator Type | Standard; Low Dropout | ||||
| Output Voltage | 1.8 volts | ||||
| IOUT | 0.6000 amps |