IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-03WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-03WS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058637-MIC2954-03WS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.375V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 250mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Alternative Parts (Cross-Reference): LM2937IMPX-5.0/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
Improved LP2954 Low Drop-out Regulator
Improved LP2954 Low Drop-out Regulator
Improved LP2954 Low Drop-out Regulator
IC REG LINEAR 5V 250MA SOT223-3
IC REG LINEAR 5V 250MA SOT223-3
LDO Voltage Regulators Improved LP2954 Low Drop-out Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2954-03WS | 058637-MIC2954-03WS | 576-2249-ND | 1770368 | 1770649P | 1770649 | MIC2954-03WS | MIC2954-03WS | MIC2954-03WS |
| Product Name | 5V 250MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2954-03WS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Adjustable / Variable | Fixed | ||||
| Package Type | Other; Tube | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Sot-223 | Other; SOT-223 | Other; Sot-223 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||||
| VIN | 30 volts | 30 volts | 30 volts |