Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
LDO Voltage Regulators 1.5A LDO Fixed Volt
IC REG LINEAR 12V 1.5A TO263-3
IC REG LINEAR 12V 1.5A TO263-3
IC REG LINEAR 12V 1.5A TO263-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29150-12WU-TR-ND | MIC29150-12WU-TR | MIC29150-12WU-TR | MIC29150-12WU-TR | MIC29150-12WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |