Improved LP2951 Low Drop-out Regulator
Improved LP2951 Low Drop-out Regulator
Improved LP2951 Low Drop-out Regulator
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 092526-MIC2951-02YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V, 1.24 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 300μA to 8mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 150MA 8SOIC Product overview: MIC2951-02YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2951-02YM can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator
IC REG LIN POS ADJ 150MA 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2097687 | 2097687P | 576-3371-5-ND | 092526-MIC2951-02YM | 776-MIC2951-02YM | MIC2951-02YM | MIC2951-02YM | MIC2951-02YM | MIC2951-02YM |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2951-02YM | 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; Tube | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| IQ | 0.6000 amps | 0.6000 amps | 3.00E-4 amps | 3.00E-4 amps | 3.00E-4 amps | ||||
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive |