Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC29750-5.0WWT MIC29750-5.0WWT

Description
Manufacturer: Microchip Technology Win Source Part Number: 788577-MIC29750-5.0W WT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 7.5A Family Name: MIC29750 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 75mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Package: TO-247-3 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.75V @ 7.5A Alternative Parts (Cross-Reference): LT1123CZ#TR; LT1123CZ; LT1123CST#TR; LT1123CST; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788577-MIC29750-5.0W WT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 7.5A Family Name: MIC29750 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 75mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Package: TO-247-3 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.75V @ 7.5A Alternative Parts (Cross-Reference): LT1123CZ#TR; LT1123CZ; LT1123CST#TR; LT1123CST; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC29750-5.0WWT - 788577-MIC29750-5.0WWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29750-5.0WWT
788577-MIC29750-5.0WWT
PMIC - PMIC - Voltage Regulators - Linear - MIC29750-5.0WWT 788577-MIC29750-5.0WWT
Manufacturer: Microchip Technology Win Source Part Number: 788577-MIC29750-5.0W WT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 7.5A Family Name: MIC29750 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 75mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Package: TO-247-3 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.75V @ 7.5A Alternative Parts (Cross-Reference): LT1123CZ#TR; LT1123CZ; LT1123CST#TR; LT1123CST; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788577-MIC29750-5.0WWT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-247-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 7.5A
Family Name: MIC29750
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-247-3
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.75V @ 7.5A
Alternative Parts (Cross-Reference): LT1123CZ#TR; LT1123CZ; LT1123CST#TR; LT1123CST;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2254-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2254-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2254-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3

Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3

Buy Now Datasheet
Singapore, Singapore
5V 7.5A Voltage Regulator IC
776-MIC29750-5.0WWT
5V 7.5A Voltage Regulator IC 776-MIC29750-5.0WWT
IC REG LINEAR 5V 7.5A TO247-3 Product overview: MIC29750-5.0WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29750-5.0WWT can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 7.5A TO247-3 Product overview: MIC29750-5.0WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29750-5.0WWT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29750-5.0WWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29750-5.0WWT
PMIC - Voltage Regulators - Linear MIC29750-5.0WWT
IC REG LINEAR 5V 7.5A TO247-3

IC REG LINEAR 5V 7.5A TO247-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29750-5.0WWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29750-5.0WWT
Voltage Regulators - Linear MIC29750-5.0WWT
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3

Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29750-5.0WWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29750-5.0WWT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29750-5.0WWT
IC REG LINEAR 5V 7.5A TO247-3

IC REG LINEAR 5V 7.5A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 788577-MIC29750-5.0WWT 576-2254-ND 776-MIC29750-5.0WWT MIC29750-5.0WWT MIC29750-5.0WWT MIC29750-5.0WWT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC29750-5.0WWT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 7.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO-247-3 Other; TO-247-3 Other; Bulk Other; TO-247-3
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data