Manufacturer: Microchip Technology
Win Source Part Number: 1076410-MIC37102YM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A 8SOIC Product overview: MIC37102YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37102YM-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
LDO Voltage Regulators LV, 1.0A uCap Adj. Vout LDO
IC REG LINEAR POS ADJ 1A 8SOIC
IC REG LDO ADJ 1A 8SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076410-MIC37102YM-TR | 776-MIC37102YM-TR | MIC37102YM-TR-ND | MIC37102YM-TR | MIC37102YM-TR | MIC37102YM-TR | 536-MIC37102YM-TR | MIC37102YM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37102YM-TR | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LDO ADJ 1A 8SOIC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |