Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29501-3.3BU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29501-3.3BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29501-3.3BU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29501-3.3BU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Buy Now Datasheet
Singapore, Singapore
3.3V 5A Voltage Regulator IC
776-MIC29501-3.3BU
3.3V 5A Voltage Regulator IC 776-MIC29501-3.3BU
IC REG LINEAR 3.3V 5A TO263-5 Product overview: MIC29501-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-3.3BU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 5A TO263-5 Product overview: MIC29501-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-3.3BU can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BU - 1076344-MIC29501-3.3BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BU
1076344-MIC29501-3.3BU
PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BU 1076344-MIC29501-3.3BU
Manufacturer: Microchip Technology Win Source Part Number: 1076344-MIC29501-3.3 BU Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 50mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076344-MIC29501-3.3BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29501-3.3BU - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29501-3.3BU
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29501-3.3BU
IC REG LINEAR 3.3V 5A TO263-5

IC REG LINEAR 3.3V 5A TO263-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC29501-3.3BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29501-3.3BU
PMIC - Voltage Regulators - Linear MIC29501-3.3BU
IC REG LINEAR 3.3V 5A TO263-5

IC REG LINEAR 3.3V 5A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29501-3.3BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29501-3.3BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29501-3.3BU
IC REG LINEAR 3.3V 5A TO263-5

IC REG LINEAR 3.3V 5A TO263-5

Supplier's Site
Voltage Regulators - Linear - MIC29501-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29501-3.3BU
Voltage Regulators - Linear MIC29501-3.3BU
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC29501-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29501-3.3BU
Voltage Regulators - Linear MIC29501-3.3BU
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC29501-3.3BU-ND 776-MIC29501-3.3BU 1076344-MIC29501-3.3BU MIC29501-3.3BU MIC29501-3.3BU MIC29501-3.3BU MIC29501-3.3BU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tube TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

2.1A Power Management IC - 746-AMT49502KLPTR-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 165 C (329 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details