Manufacturer: Microchip Technology
Win Source Part Number: 128933-MIC3385YHL-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 8MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj to 1V, 1A
Voltage/Current - Output 2: 1V, 120mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-MLF (3x3.5)
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5)
Switching Voltage Regulators 8MHz Power System Module in 14ld MLF,
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5)
IC REG DL BUCK/LINEAR SYNC 14MLF
IC REG DL BUCK/LINEAR SYNC 14MLF
IC REG DL BUCK/LINEAR SYNC 14MLF
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 128933-MIC3385YHL-TR | 576-2714-1-ND | MIC3385YHL-TR | MIC3385YHL-TR | MIC3385YHL-TR | MIC3385YHL-TR | MIC3385YHL-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC3385YHL-TR | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 14-MLF (3x3.5) | Other; 14-VFDFN Exposed Pad, 14-MLF® | Other; 14-VFDFN Exposed Pad, 14-MLF® | Other; 14-VFDFN Exposed Pad, 14-MLF® | Other; 14-VFDFN Exposed Pad, 14-MLF® | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard; Low Dropout |