Manufacturer: Microchip Technology
Win Source Part Number: 058655-MIC37300-2.5W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 50mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 2.5V 3A SPAK-3 Product overview: MIC37300-2.5WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37300-2.5WR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
LDO Voltage Regulators 3A Low Voltage LDO Regulator
IC REG LINEAR 2.5V 3A SPAK-3
IC REG LINEAR 2.5V 3A SPAK-3
IC REG LINEAR 2.5V 3A SPAK-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 058655-MIC37300-2.5WR | 576-2267-ND | 776-MIC37300-2.5WR | MIC37300-2.5WR | MIC37300-2.5WR | MIC37300-2.5WR | MIC37300-2.5WR | MIC37300-2.5WR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37300-2.5WR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 3A Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; S-PAK-3 | Other; SPAK-3 (3 Leads + Tab) | Other; Tube | Other; Spak-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | |||
| Life Cycle Stage | Maturity; Active | Active |