Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-3
IC REG LIN 4.85V 400MA TO220-3
LDO Voltage Regulators 400mA LDO Fixed Voltage
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-3
IC REG LIN 4.85V 400MA TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2220-ND | MIC2920A-4.8WT | MIC2920A-4.8WT | MIC2920A-4.8WT | MIC2920A-4.8WT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |