Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2940A-3.3WT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1134-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1134-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1134-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3WT - 1076335-MIC2940A-3.3WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3WT
1076335-MIC2940A-3.3WT
PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3WT 1076335-MIC2940A-3.3WT
Manufacturer: Microchip Technology Win Source Part Number: 1076335-MIC2940A-3.3 WT Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 1.25A Operating Supply Current: 500μA to 70mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076335-MIC2940A-3.3WT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1.25A
Operating Supply Current: 500μA to 70mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 1.25A TO220 Voltage Regulator IC
776-MIC2940A-3.3WT
3.3V 1.25A TO220 Voltage Regulator IC 776-MIC2940A-3.3WT
IC REG LINEAR 3.3V 1.25A TO220-3 Product overview: MIC2940A-3.3WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3WT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1.25A TO220-3 Product overview: MIC2940A-3.3WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LDO Regulator Pos 3.3V 1.25A 3-Pin(3+Tab) TO-220 - 536-MIC2940A-3.3WT - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 1.25A 3-Pin(3+Tab) TO-220
536-MIC2940A-3.3WT
LDO Regulator Pos 3.3V 1.25A 3-Pin(3+Tab) TO-220 536-MIC2940A-3.3WT
LDO Regulator Pos 3.3V 1.25A 3-Pin(3+Tab) TO-220

LDO Regulator Pos 3.3V 1.25A 3-Pin(3+Tab) TO-220

Supplier's Site
Voltage Regulators - Linear - MIC2940A-3.3WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2940A-3.3WT
Voltage Regulators - Linear MIC2940A-3.3WT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2940A-3.3WT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2940A-3.3WT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2940A-3.3WT
IC REG LINEAR 3.3V 1.25A TO220-3

IC REG LINEAR 3.3V 1.25A TO220-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2940A-3.3WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2940A-3.3WT
PMIC - Voltage Regulators - Linear MIC2940A-3.3WT
IC REG LINEAR 3.3V 1.25A TO220-3

IC REG LINEAR 3.3V 1.25A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2940A-3.3WT
LDO Voltage Regulators MIC2940A-3.3WT
LDO Voltage Regulators 1.25A LDO Fixed Voltage

LDO Voltage Regulators 1.25A LDO Fixed Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2940A-3.3WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2940A-3.3WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2940A-3.3WT
IC REG LINEAR 3.3V 1.25A TO220-3

IC REG LINEAR 3.3V 1.25A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-1134-ND 1076335-MIC2940A-3.3WT 776-MIC2940A-3.3WT 536-MIC2940A-3.3WT MIC2940A-3.3WT MIC2940A-3.3WT MIC2940A-3.3WT MIC2940A-3.3WT MIC2940A-3.3WT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3WT 3.3V 1.25A TO220 Voltage Regulator IC LDO Regulator Pos 3.3V 1.25A 3-Pin(3+Tab) TO-220 Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3301AR-3.3 - 910691-ADP3301AR-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details