Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12WSTR MIC2920A-12WSTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058616-MIC2920A-12WS TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.75V @ 400mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058616-MIC2920A-12WS TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.75V @ 400mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12WSTR - 058616-MIC2920A-12WSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12WSTR
058616-MIC2920A-12WSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12WSTR 058616-MIC2920A-12WSTR
Manufacturer: Microchip Technology Win Source Part Number: 058616-MIC2920A-12WS TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 400mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.75V @ 400mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058616-MIC2920A-12WSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
12V 0.4A LDO Voltage Regulator IC
699-MIC2920A-12WSTR
12V 0.4A LDO Voltage Regulator IC 699-MIC2920A-12WSTR
IC REG LDO 12V 0.4A SOT223 Product overview: MIC2920A-12WSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2920A-12WSTR can be used for catalog matching and distributor lookup.

IC REG LDO 12V 0.4A SOT223 Product overview: MIC2920A-12WSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2920A-12WSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 058616-MIC2920A-12WSTR 699-MIC2920A-12WSTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12WSTR 12V 0.4A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details