IC REG LIN 4.85V 400MA TO263-5 Product overview: MIC29201-4.8WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.85V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29201-4.8WU-T
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Manufacturer: Microchip Technology
Win Source Part Number: 788566-MIC29201-4.8W
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: MIC29201
Output Voltage: 4.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 12mA
Protection Features: Load Dump, Over Current, Reverse Polarity
Manufacturer Package: TO-263-5
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.75V @ 400mA
Alternative Parts (Cross-Reference): TL751M05CKTGR; TL751M05CKTG; LT1962EMS8-5#TRMLT19
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
LDO Voltage Regulators 400mA LDO Fixed Voltage + Flag + Shutdown
IC REG LIN 4.85V 400MA TO263-5
IC REG LIN 4.85V 400MA TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC29201-4.8WU-TR | MIC29201-4.8WU-TR-ND | 788566-MIC29201-4.8WU-TR | MIC29201-4.8WU-TR | MIC29201-4.8WU-TR | MIC29201-4.8WU-TR | MIC29201-4.8WU-TR |
| Product Name | 4.85V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29201-4.8WU-TR | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 4.85 volts | 4.85 volts | 4.85 volts | 4.85 to ? volts | 4.85 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Dropout Voltage | 0.4000 volts | 0.7500 volts | 0.7500 volts |