Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29302BU

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29302BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29302BU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29302BU-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29302BU - 118490-MIC29302BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29302BU
118490-MIC29302BU
PMIC - PMIC - Voltage Regulators - Linear - MIC29302BU 118490-MIC29302BU
Manufacturer: Microchip Technology Win Source Part Number: 118490-MIC29302BU Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.37V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 3A Operating Supply Current: 35mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 118490-MIC29302BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-MIC29302BU
3A Voltage Regulator IC 776-MIC29302BU
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC29302BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302BU can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC29302BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302BU can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29302BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29302BU
PMIC - Voltage Regulators - Linear MIC29302BU
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29302BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29302BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29302BU
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC29302BU-ND 118490-MIC29302BU 776-MIC29302BU MIC29302BU MIC29302BU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC29302BU 3A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 Other; Tube TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data