IC REG LIN 2.8V/2.8V/2.8V 16MLF Product overview: MIC2215-MMMYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2215-MMMYML-T
Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 884657-MIC2215-MMMYM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
Package: 16-VQFN Exposed Pad, 16-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2215
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2215-MMMYML TR, MIC2215-MMMYML TR-ND, MIC2215-MMMYMLTR, MIC2215-MMMYMLTR-ND
IC REG LIN 2.8V/2.8V/2.8V 16MLF
IC REG LIN 2.8V/2.8V/2.8V 16MLF
IC REG LIN 2.8V/2.8V/2.8V 16MLF
LDO Voltage Regulators Triple Low Noise High PSRR uCap LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2215-MMMYML-TR | MIC2215-MMMYML-TR-ND | 884657-MIC2215-MMMYML-TR | 536-MIC2215-MMMYML-TR | MIC2215-MMMYML-TR | MIC2215-MMMYML-TR | MIC2215-MMMYML-TR |
| Product Name | 2.8V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2215-MMMYML-TR | IC REG LIN 2.8V/2.8V/2.8V 16MLF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-MLF® (4x4) | Other; 16-VQFN Exposed Pad, 16-MLF® | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.1500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Dropout Voltage | 0.2750 to ? volts | 0.2750 volts | 0.1700 volts |