Microchip Technology, Inc. 3V 0.15A 0.3A LDO Voltage Regulator IC MIC2211-PPBML

Description
IC REG LDO 3V 0.15A/0.3A 10MLF Product overview: MIC2211-PPBML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PPBML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.15A/0.3A 10MLF Product overview: MIC2211-PPBML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PPBML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.15A 0.3A LDO Voltage Regulator IC
699-MIC2211-PPBML
3V 0.15A 0.3A LDO Voltage Regulator IC 699-MIC2211-PPBML
IC REG LDO 3V 0.15A/0.3A 10MLF Product overview: MIC2211-PPBML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PPBML can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.15A/0.3A 10MLF Product overview: MIC2211-PPBML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PPBML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PPBML - 044710-MIC2211-PPBML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PPBML
044710-MIC2211-PPBML
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PPBML 044710-MIC2211-PPBML
Manufacturer: Microchip Technology Win Source Part Number: 044710-MIC2211-PPBML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Output Voltage: 3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 044710-MIC2211-PPBML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC2211-PPBML 044710-MIC2211-PPBML
Product Name 3V 0.15A 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PPBML
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 10-MLF (3x3)
Output Voltage 3 volts 3 volts
IOUT 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - CAT6220TDI-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details