Microchip Technology, Inc. 2.5V 1A Voltage Regulator IC MIC37138-2.5BS TR

Description
IC REG LINEAR 2.5V 1A SOT223-3 Product overview: MIC37138-2.5BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37138-2.5BS TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 2.5V 1A SOT223-3 Product overview: MIC37138-2.5BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37138-2.5BS TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1A Voltage Regulator IC
776-MIC37138-2.5BS TR
2.5V 1A Voltage Regulator IC 776-MIC37138-2.5BS TR
IC REG LINEAR 2.5V 1A SOT223-3 Product overview: MIC37138-2.5BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37138-2.5BS TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A SOT223-3 Product overview: MIC37138-2.5BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37138-2.5BS TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC37138-2.5BS TR - 1076412-MIC37138-2.5BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37138-2.5BS TR
1076412-MIC37138-2.5BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC37138-2.5BS TR 1076412-MIC37138-2.5BS TR
Manufacturer: Microchip Technology Win Source Part Number: 1076412-MIC37138-2.5 BS TR Packaging: Reel - TR Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-223 Nominal Output Voltage (Min/Fixed): 2.5V Control Protection Mounting Type: Surface Mount Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076412-MIC37138-2.5BS TR
Packaging: Reel - TR
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-223
Nominal Output Voltage (Min/Fixed): 2.5V
Control Protection Mounting Type: Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - MIC37138-2.5BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37138-2.5BS TR
PMIC - Voltage Regulators - Linear MIC37138-2.5BS TR
IC REG LINEAR 2.5V 1A SOT223-3

IC REG LINEAR 2.5V 1A SOT223-3

Supplier's Site
Voltage Regulators - Linear - MIC37138-2.5BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37138-2.5BS TR
Voltage Regulators - Linear MIC37138-2.5BS TR
Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223-3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC37138-2.5BS TR 1076412-MIC37138-2.5BS TR MIC37138-2.5BS TR MIC37138-2.5BS TR
Product Name 2.5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC37138-2.5BS TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
Unlock Full Specs
to access all available technical data