PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 788553-MIC2800-G4SYM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN, 16-MLF
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.8V, 600mA
Voltage/Current - Output 2: 1.2V, 300mA
Voltage/Current - Output 3: 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: MIC2800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (4x4)
Alternative Parts (Cross-Reference): MIC2800-G8SYML-TR; MIC2800-G1JSYML-TR; MIC2800-G2SYML-TR; MIC2800-G4SYML;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
IC REG TRPL BUCK/LNR 2MHZ 16QFN
IC REG TRPL BUCK/LNR 2MHZ 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2696-2-ND | 788553-MIC2800-G4SYML-TR | MIC2800-G4SYML-TR | MIC2800-G4SYML-TR | MIC2800-G4SYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2800-G4SYML-TR | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN, 16-MLF | Other; 16-VFQFN | Other; 16-VFQFN | |
| Output Voltage | 1.8 volts | ||||
| IOUT | 0.6000 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |