Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 023257-MIC29300-3.3W
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 3A TO263-3 Product overview: MIC29300-3.3WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29300-3.3WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
IC REG LINEAR 3.3V 3A TO263-3
LDO Voltage Regulators 3.0A LDO Fixed Voltage
IC REG LINEAR 3.3V 3A TO263-3
IC REG LINEAR 3.3V 3A TO263-3
| DigiKey | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1120-ND | MIC29300-3.3WU | 023257-MIC29300-3.3WU | 649386 | 776-MIC29300-3.3WU | MIC29300-3.3WU | MIC29300-3.3WU | MIC29300-3.3WU | MIC29300-3.3WU | MIC29300-3.3WU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - MIC29300-3.3WU | Voltage Regulators | 3.3V 3A Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||||
| Output Polarity | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | TO-263; Other; TO-263 | Other; Tube | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |