Manufacturer: Microchip Technology
Win Source Part Number: 804092-MIC2800-G4JYM
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.8V, 600mA
Voltage/Current - Output 2: 1.2V, 300mA
Voltage/Current - Output 3: 2.5V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: MIC2800
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
IC REG TRPL BUCK/LNR 2MHZ 16QFN
IC REG TRPL BUCK/LNR 2MHZ 16QFN
DIGITAL POWER MANAGEMENT IC 2 ME
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 804092-MIC2800-G4JYML-TR | MIC2800-G4JYML-TR-ND | MIC2800-G4JYML-TR | MIC2800-G4JYML-TR | MIC2800-G4JYML-TR | MIC2800-G4JYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2800-G4JYML-TR | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 1.8 volts |