Manufacturer: Microchip Technology
Win Source Part Number: 1222391-MIC29201-4.8
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Load Dump, Over Current, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29201-4.8
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.85V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.75V at 400mA
Current - Quiescent (Iq): 300μA
IC REG LIN 4.85V 400MA TO263-5 Product overview: MIC29201-4.8BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.85V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29201-4.8BU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
IC REG LIN 4.85V 400MA TO263-5
IC REG LIN 4.85V 400MA TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1222391-MIC29201-4.8BU | 776-MIC29201-4.8BU | MIC29201-4.8BU-ND | MIC29201-4.8BU | MIC29201-4.8BU | MIC29201-4.8BU |
| Product Name | Newest Parts - MIC29201-4.8BU | 4.85V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; Bulk | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection; Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 4.85 volts | 4.85 volts | 4.85 volts | 4.85 to ? volts | 4.85 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |