Manufacturer: Microchip Technology
Win Source Part Number: 1222431-MIC29750-3.3
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 7.5A
Categories: Integrated Circuits
Supplier Device Package: TO-247-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-247-3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29750-3.3
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.75V at 7.5A
IC REG LINEAR 3.3V 7.5A TO247-3 Product overview: MIC29750-3.3BWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29750-3.3BWT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3
IC REG LINEAR 3.3V 7.5A TO247-3
IC REG LINEAR 3.3V 7.5A TO247-3
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222431-MIC29750-3.3BWT | 776-MIC29750-3.3BWT | MIC29750-3.3BWT-ND | MIC29750-3.3BWT | MIC29750-3.3BWT | MIC29750-3.3BWT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29750-3.3BWT | 3.3V 7.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-247-3 | Other; Bulk | Other; TO-247-3 | Other; TO-247-3 | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |