Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
IC REG LINEAR POS ADJ 3A TO252-5 Product overview: MIC29302AWD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302AWD-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 801728-MIC29302AWD-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.24V
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-252-6, DPak (5 Leads + Tab)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.8V at 3A
Current - Quiescent (Iq): 20mA
Part Number Series: MIC29302A
Current - Supply (Maximum): 150mA
IC REG LINEAR POS ADJ 3A TO252-5
3A Adjustable 1.24V~15V Positive electrode 16V TO-252-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 3A TO252-5
IC REG LINEAR POS ADJ 3A TO252-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4106-6-ND | 776-MIC29302AWD-TR | 801728-MIC29302AWD-TR | MIC29302AWD-TR | MIC29302AWD-TR | MIC29302AWD-TR | MIC29302AWD-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29302AWD-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |