IC REG LINEAR 1.85V/2.6V 10MLF Product overview: MIC2214-DKYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-DKYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 109986-MIC2214-DKYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Output Voltage: 1.85V, 2.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.85V, 2.6V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 1.85V/2.6V 10MLF
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 1.85V/2.6V 10MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC2214-DKYML-TR | 109986-MIC2214-DKYML-TR | 576-2644-2-ND | MIC2214-DKYML-TR | MIC2214-DKYML-TR | MIC2214-DKYML-TR |
| Product Name | 1.85V 2.6V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-DKYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Output Voltage | 1.85 to 2.6 volts | 1.85 to 2.6 volts | 1.85 to 2.6 volts | 1.85 volts | ||
| IOUT | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |